EN
  • EN
  • DE

LTC1504IS8#TRPBF

Part No LTC1504IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 9V
Output Current 500mA
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060786-LTC1504IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504IS8#TRPBF CAD Model

Description

Overview of LTC1504IS8#TRPBF

The LTC1504IS8#TRPBF is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver a continuous output current up to 500mA with a low dropout voltage, making it an ideal choice for portable electronics, telecommunications, and other applications where efficient power management is crucial.

Key Features

  • Output Current: The device is capable of providing up to 500mA of continuous output current, which is suitable for a wide range of applications.
  • Low Dropout Voltage: It offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus preserving battery life in portable devices.
  • Voltage Range: The LTC1504IS8#TRPBF operates with an input voltage range from 2.7V to 6.5V, providing flexibility for various power supply configurations.
  • Adjustable Output: The output voltage is adjustable from 1.22V to 5.5V, which allows for customization to meet specific circuit requirements.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the regulator from overheating, enhancing its reliability and longevity.
  • Stability: It is stable with ceramic output capacitors, which are commonly used in modern electronic designs for their small size and reliability.

Applications

The LTC1504IS8#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Telecommunications
  • Battery-Powered Equipment
  • Linear Power Supplies
  • Embedded Systems

Quality and Reliability

Linear Technology's LTC1504IS8#TRPBF is designed with a commitment to quality and reliability. The device comes in an 8-lead SOIC package, which is suitable for surface mount technology and is widely accepted in the industry for its compact footprint. Furthermore, the part number ending with 'TRPBF' indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes, and 'PBF' denotes lead-free composition, complying with RoHS standards.

In summary, the LTC1504IS8#TRPBF from Linear Technology is a robust, adjustable LDO regulator that offers high performance, versatility, and reliability for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess