EN
  • EN
  • DE

LTC1514CS8-5

Part No LTC1514CS8-5
Manufacturer Linear Technology
Description Step-Up/Step-Down Switched Capacitor DC/DC Converters with Low-Battery Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207658-LTC1514CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1514CS8-5 CAD Model

Description

LTC1514CS8-5 Step-Up/Step-Down Switched Capacitor DC/DC Converter

The LTC1514CS8-5 is a versatile and compact step-up/step-down switched capacitor DC/DC converter designed by Linear Technology, now part of Analog Devices. This innovative component is engineered to provide a stable and efficient power supply solution for applications where the input voltage can be either higher or lower than the output voltage, ensuring consistent performance across a wide range of operating conditions.

With a fixed output voltage of 5V, the LTC1514CS8-5 is capable of delivering up to 100mA of output current, making it an ideal choice for portable devices, battery-powered equipment, and other space-constrained applications. Its internal power switches and Schottky diodes facilitate a low-noise operation and minimize the need for external components, thereby simplifying the design and reducing the overall solution footprint.

The LTC1514CS8-5 operates over a broad input voltage range from 1.8V to 5.5V, which allows it to accommodate multiple power sources such as single-cell lithium-ion batteries, multi-cell alkaline or NiCd/NiMH batteries, and USB power. The device's high switching frequency of up to 100kHz enables the use of small, low-cost capacitors while still providing low output ripple and high efficiency.

One of the key features of the LTC1514CS8-5 is its low quiescent current, which is particularly beneficial for battery-powered applications where extending the battery life is crucial. The converter also includes a 'Burst Mode' operation that further reduces the quiescent current during light load conditions, maximizing battery life without compromising the performance.

The LTC1514CS8-5 comes in an 8-lead SOIC package, which is both space-efficient and easy to integrate into a variety of circuit designs. Its thermal overload protection and short-circuit protection features ensure reliable operation and longevity of the device, even in harsh conditions.

In conclusion, the LTC1514CS8-5 from Linear Technology is a powerful and efficient solution for designers seeking a versatile power management component that can seamlessly adapt to varying input voltages while providing a stable 5V output. Its compact size, high efficiency, and robust protection features make it an excellent choice for a wide range of applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2573 $84.2573
2+ $69.1337 $138.2674
3+ $66.9738 $200.9214
4+ $64.8128 $259.2512
5+ $62.6530 $313.2650
7+ $56.1711 $393.1977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess