EN
  • EN
  • DE

M48Z08-70PC1

Part No M48Z08-70PC1
Manufacturer STMicroelectronics
Description 16 Kbit 2Kb x 8 ZEROPOWER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210635-M48Z08-70PC1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z08-70PC1 CAD Model

Description

STMicroelectronics M48Z08-70PC1 Zero Power SRAM

The M48Z08-70PC1 is a 64 Kbit (8K x 8) Zero Power SRAM manufactured by STMicroelectronics. This non-volatile memory integrates a fully static SRAM with a self-contained lithium energy source and control circuitry which constantly monitors V_CC for an out-of-tolerance condition. When such a condition occurs, the lithium energy source is automatically switched on and write protection is unconditionally enabled to prevent data corruption.

Operating at a speed of 70ns, the M48Z08 offers fast access times to meet the requirements of high-speed microprocessors. The SRAM provides unlimited read and write operations in the absence of power and has a data retention period of over 10 years in the absence of power. This makes it an ideal choice for memory applications where reliable non-volatility is critical, such as real-time clocks, microprocessor-based systems, and other demanding data integrity applications.

Encased in a 28-pin, 600 mil DIP package, the M48Z08-70PC1 ensures easy integration into a wide range of applications. It operates within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications. Additionally, the device supports a standard PC board layout used for 28-pin DIPs, which allows for a straightforward design-in process.

This memory module is designed with the industry-standard JEDEC pinout, which simplifies the integration into existing designs. The power-saving feature of the M48Z08-70PC1 is particularly beneficial for battery-backed systems, as it helps to preserve the life of the battery, ensuring that data is retained even when the main power is lost.

Key features of the M48Z08-70PC1 include:

  • 64 Kbit (8Kb x 8) non-volatile SRAM
  • Unlimited write cycles
  • Read cycle time of 70ns
  • Automatic power-fail chip deselect and write protection
  • Self-contained battery with over 10 years of data retention
  • JEDEC standard 28-pin DIP package

Overall, the M48Z08-70PC1 from STMicroelectronics is a reliable and robust memory solution that offers the assurance of data integrity and the convenience of zero-power operation.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0455 $81.1365
6+ $22.1910 $133.1460
9+ $21.4969 $193.4721
12+ $20.8039 $249.6468
15+ $20.1109 $301.6635
20+ $18.0296 $360.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess