EN
  • EN
  • DE

LTC1515CS8-3/5#PBF

Part No LTC1515CS8-3/5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V, 5V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139010-LTC1515CS8-3/5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1515CS8-3/5#PBF CAD Model

Description

The LTC1515CS8-3/5#PBF is a versatile step-up/step-down DC/DC converter designed and manufactured by Linear Technology. This advanced power management integrated circuit (IC) is capable of delivering a regulated output voltage from a varying input voltage, ensuring a stable power supply for sensitive electronic devices.

Key Features

  • Adjustable Output: The LTC1515CS8-3/5#PBF provides an adjustable output that can be set to either 3.3V or 5V, making it suitable for a wide range of applications.
  • High Efficiency: With its high-efficiency design, this converter minimizes power loss and heat generation, which is critical for battery-powered devices.
  • Versatile Input Voltage Range: It operates over a wide input voltage range, accommodating sources from 1.5V to 15V, thus compatible with single-cell to multi-cell batteries or other varied voltage sources.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for prolonging battery life in portable applications.
  • Compact Package: Housed in an 8-lead SOIC package, the LTC1515CS8-3/5#PBF is compact and suitable for space-constrained applications.

Applications

The LTC1515CS8-3/5#PBF is ideal for a range of applications that require a stable and efficient power supply. These include, but are not limited to, handheld devices, portable computers, and other mobile gadgets. Its ability to provide a regulated output with varying input makes it a perfect choice for systems that encounter fluctuating power levels or that operate on battery power with declining voltage over time.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1515CS8-3/5#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. The product's "#PBF" suffix indicates that it is provided in a lead-free package, adhering to modern environmental standards for electronic components.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess