EN
  • EN
  • DE

LTC1515CS8-3/5

Part No LTC1515CS8-3/5
Manufacturer Linear Technology
Description Step-Up/Step-Down Switched Capacitor DC/DC Converters with Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207661-LTC1515CS8-3/5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1515CS8-3/5 CAD Model

Description

The LTC1515CS8-3/5 is a versatile DC/DC converter designed by Linear Technology, now part of Analog Devices, that offers both step-up and step-down voltage regulation. This makes it an ideal choice for applications where the input voltage can vary above or below the regulated output voltage.

Key Features

  • Adjustable Output: It can be configured to provide an output voltage of 3.3V or 5V, making it suitable for powering a wide range of devices that require a stable voltage supply.
  • High Efficiency: The LTC1515CS8-3/5 operates with a high efficiency, which is essential for battery-powered applications as it maximizes battery life.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when the device is in standby mode, further conserving battery life.
  • Wide Input Voltage Range: This converter can operate with an input voltage range of 1.5V to 10V, accommodating various power sources, from single-cell batteries to higher voltage supplies.
  • Compact Package: Encased in an 8-lead SOIC package, the LTC1515CS8-3/5 is compact and suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown to protect the device from overheating, enhancing its reliability and longevity.

Applications

The LTC1515CS8-3/5 is well-suited for a variety of applications, including:

  • Portable electronics
  • Handheld devices
  • GPS systems
  • Wireless communication devices
  • Battery-powered equipment

Conclusion

With its flexible output options, high efficiency, and compact form factor, the LTC1515CS8-3/5 from Linear Technology is an excellent choice for designers looking for a reliable DC/DC converter that can handle varying input voltages while providing stable output. Its features make it particularly well-suited for portable and battery-powered applications where power efficiency and space are critical considerations.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2763 $67.6578
13+ $9.2527 $120.2851
20+ $8.9628 $179.2560
27+ $8.6741 $234.2007
35+ $8.3853 $293.4855
47+ $7.5179 $353.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess