EN
  • EN
  • DE

LTC1517CS5-3.3#TRMPBF

Part No LTC1517CS5-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHRG PUMP 3.3V 15MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Maximum Input Voltage 4.4V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 15mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Part Number Series LTC1517
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810379-LTC1517CS5-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1517CS5-3.3#TRMPBF CAD Model

Description

LTC1517CS5-3.3#TRMPBF - Step-Up/Step-Down DC-DC Converter

The LTC1517CS5-3.3#TRMPBF is a versatile DC-DC converter designed and manufactured by Linear Technology, a company known for their innovative and high-performance analog integrated circuits. This particular converter is part of the LTC1517 series, which are highly efficient, low power step-up/step-down switching regulators that offer a compact solution for a wide range of applications.

Key Features:

  • Adjustable Output Voltage: This device is capable of delivering a fixed output voltage of 3.3V, which is ideal for powering logic circuits and other standard voltage applications.
  • High Efficiency: With its advanced design, the LTC1517CS5-3.3#TRMPBF provides an efficient power conversion that can reach up to 90%, minimizing heat generation and power loss.
  • No Need for External Diode: Unlike many other converters, this device integrates a low V<sub>CESAT switch and a Schottky diode, eliminating the need for an external catch diode and reducing the overall component count.
  • Low Quiescent Current: The quiescent current is as low as 120µA, making it suitable for battery-powered applications where power conservation is critical.
  • Small Package: The LTC1517CS5-3.3#TRMPBF comes in a compact SOT-23 package, allowing for space-saving designs.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1.5V to 15V, accommodating a variety of power sources, including single-cell Li-ion batteries or multi-cell alkaline batteries.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it against overheating and potential damage.

Applications:

Due to its flexibility and high efficiency, the LTC1517CS5-3.3#TRMPBF is suitable for a diverse range of applications, including:

  • Portable Devices
  • GPS Systems
  • Handheld Instruments
  • Wireless and IoT Devices
  • Power Backup Supplies
  • Energy Harvesting Systems

Overall, the LTC1517CS5-3.3#TRMPBF is a reliable and versatile power solution that meets the requirements of modern electronic devices. Its high efficiency, low quiescent current, and compact form factor make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 404 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess