EN
  • EN
  • DE

LTC1517ES5-3.3#TRPBF

Part No LTC1517ES5-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V TSOT23-5 / Charge Pump STPUP 3.3V 15mA 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 4.4V
Output Voltage 3.3V
Output Current 15mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 782022-LTC1517ES5-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1517
Introduction Date September 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1517ES5-3.3#TRPBF CAD Model

Description

LTC1517ES5-3.3#TRPBF: A Compact, Efficient Step-Up DC/DC Converter

The LTC1517ES5-3.3#TRPBF is a high-performance, micropower step-up DC/DC converter from Linear Technology, designed to provide a constant 3.3V output from a lower voltage input. This compact component is ideal for battery-powered applications where space is at a premium and efficiency is crucial.

Key Features:

  • Output Voltage: Fixed at 3.3V, which is a common voltage for powering logic circuits and microcontrollers, making it highly versatile for a variety of applications.
  • Input Voltage Range: Capable of operating from an input voltage as low as 1.5V, which allows the device to function with sources like a single AA or AAA cell.
  • Low Quiescent Current: With a quiescent current of only 20µA, the LTC1517ES5-3.3#TRPBF is optimized for battery-powered equipment, ensuring minimal drain during operation.
  • Shutdown Feature: Includes a shutdown mode that reduces the supply current to less than 1µA, further extending battery life when the device is not in active use.
  • Small Package: Available in the tiny SOT-23 package, it requires minimal board space, making it suitable for portable devices.
  • High Efficiency: Utilizes a current-limited, fixed off-time control scheme to provide high efficiency over a broad range of load current.

Applications:

The LTC1517ES5-3.3#TRPBF is an excellent choice for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Communications
  • Power Backup Systems
  • Handheld Devices

Performance and Quality:

Linear Technology ensures that their products meet high standards of performance and reliability. The LTC1517ES5-3.3#TRPBF is no exception, offering stable and efficient power conversion for sensitive electronic devices. Its thermal overload protection and low battery detection add layers of safety for end-use products, safeguarding against potential damage caused by abnormal operating conditions.

Overall, the LTC1517ES5-3.3#TRPBF is a robust and reliable solution for designers looking to optimize power management in compact, battery-operated electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8257 $54.7799
16+ $6.4211 $102.7376
25+ $6.2205 $155.5125
34+ $6.0198 $204.6732
43+ $5.8192 $250.2256
58+ $5.2172 $302.5976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess