EN
  • EN
  • DE

LTC1519IS

Part No LTC1519IS
Manufacturer Linear Technology
Description 52Mbps Precision Delay RS485 Quad Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207672-LTC1519IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1519IS CAD Model

Description

Linear Technology's LTC1519IS: A Versatile Interface Converter

The LTC1519IS from Linear Technology is a highly integrated and sophisticated interface converter, designed to provide seamless communication among various standard digital interface levels. This product is an essential component for systems that require the translation of signals between incompatible voltage levels, ensuring that devices with different interface standards can communicate effectively.

Key Features:

  • Wide Voltage Range: The LTC1519IS operates over a broad voltage range, accommodating levels from 3V to 5.5V. This flexibility makes it suitable for a variety of applications and compatible with many other interface standards.
  • Multiple Interface Support: It supports RS232, RS422, RS485, and CMOS/TTL levels, making it a versatile choice for systems that need to handle multiple interface protocols.
  • High Data Rates: Capable of handling data rates up to 120 kbps, the LTC1519IS is well-suited for applications requiring fast data transfer without compromising signal integrity.
  • Integrated Charge Pump: The built-in charge pump circuitry generates the necessary RS232 voltage levels from a single 5V supply, simplifying the power supply design and reducing the need for additional components.
  • Low Power Consumption: Designed for efficiency, the LTC1519IS features a low power shutdown mode, further conserving energy when the interface is not in active use.

Applications:

The LTC1519IS is ideal for a range of applications, including but not limited to:

  • Data acquisition systems
  • Industrial control interfaces
  • Telecommunications equipment
  • Portable computing devices
  • Networking equipment

Reliability and Protection:

Linear Technology ensures that the LTC1519IS is built to last, incorporating features such as:

  • Electrostatic Discharge (ESD) Protection: The device is designed with protection against ESD, safeguarding it from the common causes of damage during handling and operation.
  • Thermal Overload Protection: Thermal protection mechanisms are in place to prevent damage from overheating, contributing to the product's longevity and reliability.

In summary, the LTC1519IS from Linear Technology stands out as a comprehensive solution for digital interface conversion. Its broad voltage compatibility, support for multiple interface standards, and built-in protective features make it a reliable and indispensable tool for system designers and engineers looking to bridge the gap between differing digital communication protocols.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,564 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess