EN
  • EN
  • DE

LTC1520CS

Part No LTC1520CS
Manufacturer Linear Technology
Description 50Mbps Precision Quad Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207673-LTC1520CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1520CS CAD Model

Description

Linear Technology's LTC1520CS: A Robust Triple Driver/Receiver

The LTC1520CS is a high-performance triple driver/receiver from Linear Technology, designed to meet the rigorous demands of RS232 communication protocol while operating with a single 5V power supply. This integrated circuit is a perfect solution for applications that require reliable data transmission and reception in industrial, telecommunications, and computing environments.

One of the standout features of the LTC1520CS is its low power consumption. It draws a mere 150µA of supply current under full load, which drops to 1µA in shutdown mode. This makes it an excellent choice for battery-powered and portable applications where power efficiency is paramount.

The device includes three drivers and three receivers, providing the necessary interfaces for full duplex communication. The drivers are capable of delivering output levels that meet RS232 specifications, even when loaded with a 3kΩ resistor and 2500pF of capacitance. This ensures robust communication over long cables, which is often a requirement in industrial settings.

Additionally, the LTC1520CS boasts a wide driver output swing, which can extend to ±10V. This feature enhances the signal integrity and noise immunity, making the device highly resistant to the noisy environments often encountered in industrial applications.

The receivers on the LTC1520CS can handle up to ±30V of input signal level, providing further protection against line voltage spikes and transients. They also feature a typical input hysteresis of 2V, which contributes to noise rejection and ensures stable data reception.

The LTC1520CS comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. Its operating temperature range of 0°C to 70°C allows for deployment in a variety of environments without the need for additional cooling measures.

In summary, Linear Technology's LTC1520CS is a versatile and robust triple driver/receiver that offers low power consumption, high noise immunity, and reliable performance for RS232 communication. Its compact size and wide operating temperature range make it an ideal choice for a broad range of applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8214 $59.1070
12+ $9.6997 $116.3964
19+ $9.3971 $178.5449
26+ $9.0933 $236.4258
33+ $8.7907 $290.0931
44+ $7.8817 $346.7948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess