EN
  • EN
  • DE

LTC1530CS8-3.3#TR

Part No LTC1530CS8-3.3#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724743-LTC1530CS8-3.3#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-3.3#TR CAD Model

Description

LTC1530CS8-3.3#TR - Low Noise Switching Regulator from Linear Technology

The LTC1530CS8-3.3#TR is a high-performance, constant-frequency, current mode PWM step-down DC/DC converter manufactured by Linear Technology. This precision device is specifically designed to provide a low noise, efficient power management solution for a variety of applications. Its compact size and high reliability make it an ideal choice for portable and space-constrained electronics.

The LTC1530CS8-3.3#TR operates at a fixed frequency of 500kHz, which allows for the use of small surface mount inductors and capacitors, resulting in a compact power supply with very low output ripple. This switching regulator can deliver up to 500mA of continuous output current at a fixed voltage of 3.3V, making it suitable for powering digital circuits that require a stable and precise voltage supply.

One of the key features of the LTC1530CS8-3.3#TR is its low noise operation. The device incorporates Burst Mode® operation, which reduces quiescent current to just 10µA, thereby enhancing efficiency at light loads and extending battery life in portable applications. Additionally, the switching regulator has a low dropout mode, ensuring continuous operation even when the input voltage is close to the output voltage.

The LTC1530CS8-3.3#TR also includes a range of protective features to ensure the safety and reliability of the end application. These include over-temperature protection, over-current protection, and a shutdown feature that reduces the supply current to 10µA in the event of an abnormal condition. The device is available in a thermally efficient 8-lead SOIC package, which aids in heat dissipation and contributes to stable operation over a wide temperature range.

With its high efficiency, low noise characteristics, and comprehensive protection features, the LTC1530CS8-3.3#TR is an excellent choice for designers looking to implement a robust power supply in their next project. Whether it's for telecommunications, portable devices, or digital consumer electronics, this Linear Technology component is engineered to meet the stringent requirements of modern electronic designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0467 $63.4203
20+ $5.7819 $115.6380
31+ $5.6018 $173.6558
43+ $5.4204 $233.0772
56+ $5.2402 $293.4512
74+ $4.6985 $347.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess