Overview of LTC1530IS8-3.3
The LTC1530IS8-3.3 is a high-performance, low-noise, constant-frequency, step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. This device is housed in a compact SO-8 package and is specifically engineered to cater to a wide array of applications requiring efficient power conversion with minimal interference.
Key Features
- Fixed 3.3V Output: The LTC1530IS8-3.3 provides a stable 3.3V output, making it ideal for logic-level power supply applications.
- High Efficiency: With its step-down (buck) converter topology, it achieves high conversion efficiency, which is essential for battery-powered devices and energy-sensitive applications.
- Low Noise Operation: The switching regulator is designed to minimize noise, making it suitable for noise-sensitive circuits such as RF systems and precision measurement devices.
- Constant Frequency Operation: The device operates at a constant frequency, simplifying noise filtering and reducing RF interference.
- Thermal Protection: It includes thermal shutdown to protect the device from overheating, ensuring reliable performance under various operating conditions.
- Current Mode Operation: This feature provides excellent line and load transient response, further enhancing the stability of the output voltage.
Applications
The LTC1530IS8-3.3's robust feature set makes it suitable for a diverse range of applications, including:
- Portable Electronics
- Embedded Systems
- Telecommunications
- Networking Equipment
- Industrial Controls
Product Specifications
The LTC1530IS8-3.3 offers several specifications that make it a versatile choice for power supply design:
- Package: SO-8
- Input Voltage Range: The device can handle a wide input voltage range, accommodating various input sources.
- Output Current: It is capable of delivering the necessary current for a multitude of low-power applications.
- Switching Frequency: The high switching frequency allows for smaller external components, reducing the overall footprint of the power supply circuit.
Overall, the LTC1530IS8-3.3 from Linear Technology is a reliable and efficient solution for designers looking to incorporate a stable 3.3V power supply into their systems with the added benefits of low noise and high efficiency.