EN
  • EN
  • DE

LTC1538CG-AUX#TRPBF

Part No LTC1538CG-AUX#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 138kHz Automotive 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782027-LTC1538CG-AUX#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1538
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1538CG-AUX#TRPBF CAD Model

Description

Product Overview: LTC1538CG-AUX#TRPBF

The LTC1538CG-AUX#TRPBF is a high-performance power management integrated circuit (IC) developed by Linear Technology. This versatile component is designed to cater to the demanding needs of complex electronic systems, providing efficient power regulation and multiple output capabilities.

Key Features

  • Multi-Output Power Supply: The LTC1538CG-AUX#TRPBF is capable of delivering multiple regulated outputs, making it an ideal choice for systems requiring various voltage levels.
  • High Efficiency: This IC is designed for high efficiency, which helps to reduce power loss and improve overall system performance.
  • Low Noise Operation: The device operates with low noise, ensuring that sensitive electronic components are not affected by power supply interference.
  • Flexible Voltage Options: It offers a range of voltage options to accommodate various applications and design requirements.
  • Thermal Management: The LTC1538CG-AUX#TRPBF includes features for thermal management, protecting the device from overheating and extending its lifespan.

Applications

Due to its robust power regulation and multiple output capabilities, the LTC1538CG-AUX#TRPBF is suitable for a wide array of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • Medical devices

Technical Specifications

Some of the technical specifications for the LTC1538CG-AUX#TRPBF include:

  • Package Type: SSOP
  • Number of Outputs: Multiple
  • Operating Temperature Range: Specified for commercial and industrial temperatures
  • Additional Features: Power good output signal, low dropout voltage, and programmable soft-start function

Quality and Reliability

Linear Technology ensures that the LTC1538CG-AUX#TRPBF meets stringent quality and reliability standards. The device is manufactured using state-of-the-art processes, and each unit undergoes rigorous testing to ensure optimal performance and durability.

Ordering Information

The LTC1538CG-AUX#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating easy integration into automated assembly processes. For detailed ordering and product information, customers should consult the official Linear Technology datasheets and support documentation.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0609 $56.4872
18+ $5.7936 $104.2848
27+ $5.6125 $151.5375
37+ $5.4315 $200.9655
48+ $5.2504 $252.0192
64+ $4.7073 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess