EN
  • EN
  • DE

LTC1538IG-AUX#PBF

Part No LTC1538IG-AUX#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 138kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782028-LTC1538IG-AUX#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1538
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1538IG-AUX#PBF CAD Model

Description

LTC1538IG-AUX#PBF - A Versatile Power Management Solution

The LTC1538IG-AUX#PBF is a high-performance, multi-function power management integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This IC is specifically engineered to cater to the demanding needs of complex electronic systems that require reliable and efficient power distribution and control.

Key Features

  • Multiple Output Channels: This IC provides several regulated outputs, making it suitable for systems that require multiple voltage levels for different components.
  • High Efficiency: The LTC1538IG-AUX#PBF is designed for high efficiency, which helps in reducing power loss and heat generation within electronic systems.
  • Adjustable Outputs: It offers the flexibility to adjust output voltages, thereby accommodating a wide range of power requirements for various applications.
  • Power Good Output: The inclusion of a 'power good' output signal allows for system monitoring and ensures that the power supply is stable before enabling sensitive downstream circuits.
  • Thermal Protection: Built-in thermal protection safeguards the IC from damage due to overheating, enhancing system reliability.
  • Robust Packaging: The LTC1538IG-AUX#PBF comes in a sturdy 28-lead SSOP package, ensuring durability and long-term performance.

Applications

With its versatile set of features, the LTC1538IG-AUX#PBF is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Portable battery-powered devices
  • Automotive electronics

Product Specifications

The LTC1538IG-AUX#PBF operates over a wide input voltage range, making it suitable for use with various power sources. Its compact and efficient design allows for seamless integration into space-constrained applications while providing robust power management capabilities.

Conclusion

The LTC1538IG-AUX#PBF from Linear Technology is a comprehensive power management solution that combines multiple functions into a single IC. Its high efficiency, adjustable outputs, and thermal protection make it an excellent choice for designers looking to optimize power management in their electronic systems. Whether used in telecommunications, networking, industrial, or automotive applications, this IC ensures reliable and efficient operation.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess