EN
  • EN
  • DE

LTC1540IMS8

Part No LTC1540IMS8
Manufacturer Linear Technology
Description Nanopower Comparator with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207693-LTC1540IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1540IMS8 CAD Model

Description

The LTC1540IMS8 is a high-performance, ultra-low power comparator with an integrated voltage reference, designed and manufactured by Linear Technology. This precision device is particularly suitable for battery-powered and portable applications, where energy efficiency and conservation are critical. The LTC1540IMS8 operates with a very low quiescent current, making it an ideal choice for systems where power consumption must be minimized.

Key Features

  • Low Power Consumption: The LTC1540IMS8 boasts an incredibly low quiescent current of just 0.6μA, which is significantly lower than that of many competing comparators. This feature helps to extend the battery life of portable devices.
  • Integrated Voltage Reference: A precise 1.182V reference voltage is included, which simplifies design and reduces component count. This integrated reference is stable over temperature and time, ensuring reliable performance.
  • Wide Operating Voltage Range: The device can function over a wide supply voltage range of 2.0V to 11V, accommodating a variety of power sources and allowing for flexible design options.
  • High Output Drive: Capable of driving heavy loads, the LTC1540IMS8 can sink up to 8mA and source up to 4mA, making it versatile for driving other circuit elements directly.
  • Fast Response Time: With a response time of just 7μs, the LTC1540IMS8 is fast enough for many time-sensitive applications, ensuring prompt system reactions.

Applications

The LTC1540IMS8 is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Threshold detectors and system monitors
  • Low power data acquisition systems
  • Window comparators
  • Medical devices

Package Information

The LTC1540IMS8 is offered in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The small footprint of the MSOP package allows for efficient use of board space without sacrificing performance.

Overall, the LTC1540IMS8 from Linear Technology is a highly reliable and efficient solution for designers looking to incorporate a low power comparator with a built-in voltage reference in their systems. Its ultra-low power consumption, combined with its robust feature set, makes it an excellent choice for a wide range of low power and portable applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess