EN
  • EN
  • DE

LTC1546CG#TR

Part No LTC1546CG#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0441+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746959-LTC1546CG#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1546CG#TR CAD Model

Description

Linear Technology LTC1546CG#TR Product Overview

The LTC1546CG#TR from Linear Technology is a multifunctional integrated circuit designed to cater to the needs of high-speed communication systems. This versatile chip combines a slew rate limited RS485/RS422 transceiver with a termination network and a low dropout regulator (LDO), making it an ideal solution for applications requiring efficient data transmission and power management in a single package.

Key Features

  • Integrated Transceiver: The LTC1546CG#TR features a full-duplex RS485/RS422 transceiver that ensures reliable data communication with controlled slew rates to minimize electromagnetic interference (EMI).
  • Adjustable Termination Network: The onboard termination network can be adjusted to match the characteristic impedance of the cable, which helps to reduce signal reflections and improve data integrity.
  • Low Dropout Regulator: Included in this IC is an efficient LDO regulator that provides a stable power supply to the transceiver, enhancing the overall performance of the system.
  • Thermal Shutdown: The LTC1546CG#TR is equipped with a thermal shutdown feature that protects the device from overheating, ensuring long-term reliability and safety.
  • Fail-Safe Receiver: The fail-safe receiver guarantees a known output state when the inputs are left open or are shorted, which is critical for maintaining the integrity of the communication system.

Applications

The LTC1546CG#TR is suitable for a wide range of applications including industrial control systems, networked devices, and other environments where robust data transmission is required. Its integrated features simplify design, reduce component count, and enhance system reliability.

Package and Quality

This product is offered in a compact 16-pin SSOP package, which allows for a small footprint on the PCB. The LTC1546CG#TR is designed to meet high-quality standards, ensuring performance in demanding conditions.

Conclusion

Linear Technology's LTC1546CG#TR is a comprehensive solution for systems that require reliable communication and power regulation. Its integrated design, combined with advanced features like adjustable termination and thermal protection, make it a valuable component for designers looking to optimize their data communication systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess