EN
  • EN
  • DE

LTC1553LCSW

Part No LTC1553LCSW
Manufacturer Linear Technology
Description 5-Bit Programmable Synchronous Switching Regulator Controller for Pentium II Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207721-LTC1553LCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1553LCSW CAD Model

Description

The LTC1553LCSW is a high-performance, multipurpose synchronous buck regulator integrated circuit from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. Its versatility and efficiency make it an ideal choice for engineers looking to optimize power consumption in their designs.

Key Features

  • High Efficiency: The LTC1553LCSW offers high conversion efficiency, which helps in reducing power losses and improving system performance.
  • Wide Input Voltage Range: This IC can operate with input voltages from 4.5V to 30V, accommodating various power sources and making it suitable for diverse applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the power supply to specific requirements of the target application.
  • Synchronous Operation: Its synchronous operation reduces power dissipation and improves efficiency further by eliminating the need for an external diode.
  • Low Dropout Operation: The LTC1553LCSW is capable of low dropout operation, which ensures consistent performance even when the input voltage is close to the output voltage.
  • Protection Features: It includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The LTC1553LCSW is suitable for a broad range of applications, including but not limited to:

  • Portable electronics
  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Computer and server systems

Package Information

The LTC1553LCSW is available in a 16-lead narrow SW package, which is designed to offer a compact footprint while ensuring adequate thermal performance for the integrated circuit.

Conclusion

With its robust feature set and flexible design options, the LTC1553LCSW from Linear Technology stands out as a reliable and efficient solution for power management in a variety of electronic systems. Its high efficiency, wide input voltage range, and comprehensive protection features make it a valuable component in any power supply design.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0136 $63.0952
16+ $7.3955 $118.3280
25+ $7.1645 $179.1125
34+ $6.9335 $235.7390
44+ $6.7025 $294.9100
58+ $6.0095 $348.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess