EN
  • EN
  • DE

LTC1558CS-5

Part No LTC1558CS-5
Manufacturer Linear Technology
Description Backup Battery Controller with Programmable Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207728-LTC1558CS-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1558CS-5 CAD Model

Description

Linear Technology LTC1558CS-5 Regulated Power Supply IC

The LTC1558CS-5 is a robust, high-performance integrated circuit (IC) from Linear Technology, designed to provide a stable and regulated 5V power supply. This IC is particularly well-suited for applications that require a reliable power source with a low dropout voltage and excellent transient response. Its compact surface-mount package makes it an ideal choice for space-constrained applications.

Key Features

  • Fixed Output Voltage: The LTC1558CS-5 is designed to deliver a fixed output voltage of 5V, which is common for many digital circuits and microcontroller-based systems.
  • High Efficiency: With its low dropout voltage, the device ensures efficient operation, minimizing power loss and heat generation even in full load conditions.
  • Stable Operation: The IC is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.
  • Low Noise: The LTC1558CS-5 features low output noise, making it suitable for noise-sensitive applications such as precision measurement devices and audio equipment.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of both the IC and the overall system.
  • Short-Circuit Protection: Built-in short-circuit protection ensures that the device is safeguarded against potential damage due to output short circuits.

Applications

  • Portable Devices
  • Microcontroller Power Supplies
  • Digital Circuits
  • Battery-Powered Systems
  • Handheld Instruments

The LTC1558CS-5's combination of features makes it a versatile component for a wide range of electronic devices. Its ability to maintain a stable 5V output under varying load conditions and its resilience to thermal and short-circuit events make it a reliable choice for designers looking to build efficient and durable systems. Whether you're working on portable consumer electronics or sensitive industrial instruments, the LTC1558CS-5 from Linear Technology is an excellent choice to meet your regulated power supply needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess