EN
  • EN
  • DE

LTC1558CS8-5#PBF

Part No LTC1558CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BACKUP BATT CONTRLR 5V 8-SOIC / Back Up Charge Controller NiCD Pack 330mA 1.2V 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Nickel Cadmium
Number of Cells 1
Fault Protection Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782051-LTC1558CS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1558
Introduction Date February 27, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1558CS8-5#PBF CAD Model

Description

LTC1558CS8-5#PBF - Linear Technology

The LTC1558CS8-5#PBF is a highly reliable and efficient integrated circuit designed by Linear Technology, now part of Analog Devices, that serves as a backup battery controller. This component is engineered to provide a precise 5V regulated output from a rechargeable battery source, ensuring the continuous operation of electronic systems during a main power failure.

Key Features:

  • Regulated 5V Output: The LTC1558CS8-5#PBF delivers a steady 5V output, which is essential for maintaining the operational integrity of sensitive electronic circuits.
  • Automatic Switchover: The device seamlessly switches between the main supply and the backup battery without interruption, providing an immediate response to power outages.
  • Low Quiescent Current: It boasts a low quiescent current, contributing to the longevity of the backup battery and ensuring efficient power management.
  • Overcharge Protection: The integrated overcharge protection safeguards the backup battery from potential damage due to excessive charging, thereby prolonging its lifespan.
  • Adjustable Float Voltage: Users can adjust the float voltage to suit specific battery chemistries, allowing for versatile application across various backup power requirements.
  • Compact SO-8 Package: Housed in a small outline package, the LTC1558CS8-5#PBF is suitable for space-constrained applications where board real estate is at a premium.

Applications:

With its robust feature set, the LTC1558CS8-5#PBF is ideal for a range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Portable Instruments
  • Memory Backup Systems
  • Industrial Controllers
  • Automotive Electronics

The LTC1558CS8-5#PBF represents Linear Technology's commitment to producing high-quality power management solutions. Its ability to ensure stable operation during power failures makes it a critical component in safeguarding data and ensuring the reliability of electronic systems. Whether used in consumer electronics or industrial machinery, this backup battery controller is an excellent choice for designers looking to enhance the resilience of their power architectures.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6029 $50.4406
34+ $2.9562 $100.5108
53+ $2.8638 $151.7814
73+ $2.7714 $202.3122
94+ $2.6791 $251.8354
125+ $2.4019 $300.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess