EN
  • EN
  • DE

LTC1560-1IS8

Part No LTC1560-1IS8
Manufacturer Linear Technology
Description 1MHz/500kHz Continuous Time, Low Noise, Lowpass Elliptic Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207731-LTC1560-1IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1560-1IS8 CAD Model

Description

LTC1560-1IS8 - Ultra-Low Noise, Low Distortion, Active RC Quad Universal Filter

The LTC1560-1IS8 is a compact, high-performance, active RC filter from Linear Technology, designed to meet the rigorous requirements of signal processing applications that demand low noise and low distortion. This universal filter is a versatile solution for a wide range of filtering needs, including anti-aliasing for data acquisition systems, smoothing filters for DACs, or as a precision analog filter in audio, medical, and industrial applications.

Key Features:

  • Low Noise: The LTC1560-1IS8 boasts an ultra-low noise floor, making it ideal for sensitive signal processing tasks where maintaining signal integrity is crucial.
  • Low Distortion: With its low distortion characteristics, this filter ensures that the signal remains true to its original form, which is particularly important in high-fidelity audio and precision instrumentation.
  • High Order Filtering: The device can be configured for 8th order filtering without the need for any external components, simplifying design and reducing board space requirements.
  • Flexible Filter Configurations: The LTC1560-1IS8 can be used to implement various filter responses such as low-pass, high-pass, band-pass, and notch filters, offering design flexibility.
  • Clock-Tunable Frequency: The filter's corner frequency can be set by an external clock or controlled by a DC voltage, allowing for easy tuning and adjustment.
  • Single Supply Operation: It operates from a single 5V supply, minimizing power supply requirements and simplifying system design.

Package and Quality:

The LTC1560-1IS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Linear Technology's commitment to high-quality manufacturing means that this filter is produced to the highest standards, ensuring consistent and reliable operation in your application.

Applications:

  • Anti-Aliasing Filters for Data Acquisition Systems
  • Smoothing Filters for DAC Outputs
  • Audio Signal Processing
  • Medical Instrumentation
  • Telecommunications
  • Industrial Process Control Systems

With its impressive feature set and flexible design, the LTC1560-1IS8 is a top choice for designers looking for a high-quality, reliable filter solution.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3628 $52.0884
8+ $14.2464 $113.9712
11+ $13.8012 $151.8132
15+ $13.3560 $200.3400
20+ $12.9108 $258.2160
26+ $11.5752 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess