EN
  • EN
  • DE

LTC1562IG-2

Part No LTC1562IG-2
Manufacturer Linear Technology
Description Very Low Noise, Low Distortion Active RC Quad Universal Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207736-LTC1562IG-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562IG-2 CAD Model

Description

Overview of LTC1562IG-2

The LTC1562IG-2 is a high-performance, low noise, Active RC Quad Universal Filter designed by Linear Technology. This versatile component is particularly well-suited for applications requiring precise filtering, such as in telecommunication systems, ADC/DAC antialiasing, and audio signal processing. Its design is based on Linear Technology's proprietary Active RC architecture, which provides a stable and reliable filtering solution.

Key Features

  • Low Noise Performance: The LTC1562IG-2 boasts an exceptionally low noise floor, making it ideal for sensitive applications where signal integrity is paramount.
  • Wide Dynamic Range: With its wide dynamic range, this filter can handle a variety of signal amplitudes without distortion, ensuring accurate signal processing.
  • Flexible Filter Configurations: Users can configure the LTC1562IG-2 in multiple filter responses including lowpass, highpass, bandpass, and notch filters, providing versatility for different design requirements.
  • High Frequency Operation: The device operates at high frequencies, allowing for high-order filter designs without the need for multiple cascaded stages.
  • Adjustable Gain and Q Factor: The LTC1562IG-2 allows for the adjustment of both gain and Q factor, enabling fine-tuning of the filter's response to meet specific design goals.
  • Single or Dual Supply Operation: It can be powered by a single supply ranging from 4V to 10V or a dual supply from ±2V to ±5V, adding to its flexibility in various circuit designs.

Applications

  • Telecommunications
  • ADC/DAC Antialiasing
  • Audio Signal Processing
  • Instrumentation
  • Data Acquisition Systems

Package and Quality

The LTC1562IG-2 is available in a 20-lead SSOP package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, and the device is designed for reliability and performance in industrial and commercial environments.

In summary, the LTC1562IG-2 from Linear Technology is a top-tier filter solution for designers looking to implement high-fidelity filtering with ease and precision. Its combination of low noise, high flexibility, and robust design make it a valuable component in a wide range of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9207 $83.8414
4+ $34.3966 $137.5864
6+ $33.3217 $199.9302
8+ $32.2468 $257.9744
10+ $31.1718 $311.7180
13+ $27.9472 $363.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess