EN
  • EN
  • DE

LTC1563-3CGN

Part No LTC1563-3CGN
Manufacturer Linear Technology
Description Active RC, 4th Order Lowpass Filter Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207739-LTC1563-3CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1563-3CGN CAD Model

Description

The LTC1563-3CGN is a highly versatile active RC lowpass filter designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is engineered to offer a precise, easy-to-use solution for applications requiring a clean, low-noise signal processing environment. The LTC1563-3CGN is particularly well-suited for anti-aliasing filters, DAC smoothing filters, and other signal conditioning tasks in high-performance systems.

Key Features:

  • Filter Type: The LTC1563-3CGN is a 4th order lowpass filter with a fixed frequency response. It provides a Butterworth filter characteristic for maximally flat amplitude response within the passband.
  • Operating Frequency: The device features a wide operating frequency range, making it adaptable to a variety of applications.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power supply design and reducing power consumption.
  • Low Distortion: The LTC1563-3CGN boasts an extremely low total harmonic distortion (THD) which ensures high fidelity signal processing.
  • High Dynamic Range: With a large dynamic range, the filter can handle a wide range of signal amplitudes without distortion.
  • No External Resistors or Capacitors Required: One of the key benefits of the LTC1563-3CGN is that it does not require any external resistors or capacitors for setting the filter's frequency response, making it easy to use and reducing the bill of materials.
  • Compact Package: The device comes in a compact 16-lead narrow SSOP package, which is ideal for space-constrained applications.

Applications:

The LTC1563-3CGN is a versatile component that can be used in a wide range of applications. It is particularly useful in:

  • Telecommunications Systems
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Instrumentation
  • ADC/DAC Filtering

In conclusion, the LTC1563-3CGN from Linear Technology is a high-performance, easy-to-use active RC lowpass filter that delivers clean and precise signal conditioning for a multitude of electronic applications. Its combination of high dynamic range, low distortion, and ease of use makes it an excellent choice for designers seeking a reliable filtering solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9352 $55.4816
18+ $5.6904 $102.4272
28+ $5.5126 $154.3528
38+ $5.3347 $202.7186
49+ $5.1569 $252.6881
65+ $4.6234 $300.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,595 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess