EN
  • EN
  • DE

BQ29702DSET

Part No BQ29702DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name BQ29702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46885-2, 296-46885-1, 296-46885-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913463-BQ29702DSET
Ultra Librarian 3D Model Ultra Librarian BQ29702DSET CAD Model

Description

The BQ29702DSET is a cutting-edge protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to provide overcharge, over-discharge, and over-current protection for single-cell lithium-ion or lithium-polymer batteries, which are commonly used in a wide range of portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Voltage Protection: The device offers precise overcharge and over-discharge voltage protection, ensuring the longevity and stability of the battery. It prevents the cell voltage from exceeding the specified threshold, thus avoiding potential hazards and improving battery life.
  • Current Protection: BQ29702DSET is equipped with over-current and short-circuit protection, which safeguards the battery and the device it powers from excessive current that can cause overheating and damage.
  • Temperature Monitoring: With an integrated temperature sensor, the device constantly monitors the battery's temperature to prevent operation outside the safe temperature range.
  • Low Power Consumption: Designed for efficiency, the BQ29702DSET consumes very low quiescent current, which is beneficial for extending the standby time of the battery-powered device.
  • Small Form Factor: The compact size of the BQ29702DSET makes it an ideal choice for space-constrained applications, allowing for more flexible PCB design and layout.

Applications

The BQ29702DSET is versatile and can be used in a variety of applications that require reliable battery protection. Some of the common applications include:

  • Portable Electronics
  • Wearable Devices
  • Wireless Headsets
  • Smart Home Devices
  • Power Tools

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The BQ29702DSET is no exception, and it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI products.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3040 $50.1600
355+ $0.2848 $101.1040
550+ $0.2752 $151.3600
785+ $0.2559 $200.8815
1,020+ $0.2463 $251.2260
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,080 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess