EN
  • EN
  • DE

EDC10-273+

Part No EDC10-273+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 6GHZ-26.5GHZ 24VFQFN  /  RF Directional Coupler Wireless LAN 6GHz ~ 26.5GHz 10 ± 1.5dB 1W 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Coupler Type Standard
Frequency 6GHz ~ 26.5GHz
Coupling Factor 10 ± 1.5dB
Applications Wireless LAN
Power - Max 1W
Return Loss 24dB
Package / Case 24-VFQFN Exposed Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-EDC10-273+TR,3157-EDC10-273+CT,3157-EDC10-273+DKR
Standard Package 1,000
Win Source Part Number 1207147-EDC10-273+
Ultra Librarian 3D Model Ultra Librarian EDC10-273+ CAD Model

Description

The Mini-Circuits 1207147-EDC10-273+ is an RF directional coupler that operates in the frequency range of 6GHz to 26.5GHz.

  • Frequency Range: 6GHz to 26.5GHz
  • Coupling Factor: 10 ± 1.5dB
  • Return Loss: 24dB
  • Application: Wireless LAN
  • Package: 24-VFQFN Exposed Pad
  • Standard Package: 1,000

You May Also Be Interested in

Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess