EN
  • EN
  • DE

LTC1569CS8-6

Part No LTC1569CS8-6
Manufacturer Linear Technology
Description Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207744-LTC1569CS8-6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1569CS8-6 CAD Model

Description

The LTC1569CS8-6 is a highly integrated, 10th-order lowpass filter from Linear Technology, designed to provide a precise and stable filter solution for signal processing applications. This compact component offers a fixed cutoff frequency of 6.4kHz, making it an ideal choice for anti-aliasing applications or noise reduction in communication systems.

Key Features

  • 10th-Order Filter: The LTC1569CS8-6 provides a sharp 10th-order filter roll-off, ensuring excellent selectivity and rejection of out-of-band noise and signals.
  • No External Components Required: This filter is internally adjusted, eliminating the need for external resistors or capacitors, which simplifies design and reduces board space requirements.
  • Lowpass Fixed Frequency: With a fixed cutoff frequency of 6.4kHz, the LTC1569CS8-6 is optimized for applications where a specific filtering bandwidth is needed.
  • Linear Phase Response: The filter offers a linear phase response, which is critical for applications requiring phase-sensitive signal processing such as data communications and instrumentation.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it suitable for battery-powered devices.
  • Single Supply Operation: The LTC1569CS8-6 can operate from a single 5V supply, simplifying power supply design.
  • Compact Package: Housed in a small 8-pin SOIC package, the LTC1569CS8-6 is ideal for space-constrained applications.

Applications

  • Anti-Aliasing for ADCs
  • Telecommunications
  • Data Acquisition Systems
  • Portable Instrumentation
  • Audio Processing
  • Industrial Control Systems

The LTC1569CS8-6 is a practical and efficient solution for designers looking to integrate a high-quality filter into their system without the complexity and space requirements of discrete component designs. With its robust feature set and ease of use, it is a versatile component that enhances performance and reliability in a wide range of electronic products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess