EN
  • EN
  • DE
  • IT

LTC1569CS8-7#TRPBF

Part No LTC1569CS8-7#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 10TH ORDR LOWPASS8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 300kHz
Number of Filters 1
Filter Order 10th
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060863-LTC1569CS8-7#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1569CS8-7#TRPBF CAD Model

Description

The LTC1569CS8-7#TRPBF is a highly integrated, 7th-order lowpass filter produced by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This component stands out due to its ease of use and exceptional performance, making it an ideal choice for a broad range of signal processing applications.

Key Features:

  • Filter Order: The device is a 7th-order filter, which provides a sharper cutoff compared to lower-order filters, allowing for better attenuation of unwanted frequencies.
  • Clock-Tunable Cut-off Frequency: The LTC1569CS8-7#TRPBF offers a clock-tunable cut-off frequency, ranging from 1Hz to 150kHz, providing flexibility in various applications and allowing designers to precisely control the bandwidth of the signal being processed.
  • No External Components Required: One of the most significant advantages of this filter is that it requires no external components, which simplifies design and reduces board space.
  • Linear Phase Response: It maintains a linear phase response, which is critical in applications where phase linearity is essential, such as data communications and video processing.
  • Low Power Consumption: This component is designed for low power operation, making it suitable for battery-powered devices and other power-sensitive applications.
  • Single Power Supply: The filter operates from a single 5V power supply, simplifying the power design of the system.

Applications:

The LTC1569CS8-7#TRPBF is versatile and can be used in various applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning and noise reduction
  • Wireless communication devices
  • Audio processing
  • Medical instrumentation

Package and Quality:

The device comes in an 8-lead narrow SOIC package, which is compact and suitable for space-constrained applications. Furthermore, it is available in tape and reel form for easy handling and manufacturing (denoted by the #TRPBF suffix). As with all Linear Technology products, the LTC1569CS8-7#TRPBF meets stringent quality and reliability standards, ensuring consistent performance across various environments and applications.

You May Also Be Interested in

Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $18.5204
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $14.4166
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $363.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess