EN
  • EN
  • DE

LTC1591CG

Part No LTC1591CG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207756-LTC1591CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1591CG CAD Model

Description

The LTC1591CG is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. It stands out for its precision and flexibility, making it an ideal choice for demanding applications that require accurate analog signal generation.

Key Features:

  • Resolution: The LTC1591CG offers a 16-bit resolution, providing fine granularity in the analog output. This high resolution ensures that the generated analog signals are smooth and precise, which is critical for applications such as medical instrumentation and industrial control systems.
  • Multi-channel: This DAC features a serial input and micropower dual 16-bit DACs in one package, allowing for multiple channels of analog output to be controlled simultaneously. This can greatly simplify the design of systems requiring more than one analog output.
  • Low Power Consumption: The LTC1591CG is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications. It operates with a single 5V supply, further simplifying power management in system design.
  • Software Programmable: Users can program the output range of the DAC, choosing between unipolar or bipolar modes, through software settings. This programmability adds to the versatility of the LTC1591CG, allowing it to adapt to various output requirements without hardware modifications.
  • Package: The device is available in a 24-pin SSOP package, which is conducive to space-saving on printed circuit boards.

Applications:

The LTC1591CG's precision and programmability make it suitable for a wide range of applications, including:

  • Automated test equipment
  • Process control and industrial automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Medical instrumentation

Conclusion:

The LTC1591CG from Linear Technology is a versatile, high-precision DAC that meets the needs of applications requiring accurate and stable analog signal generation. Its low power consumption, programmability, and multi-channel capability make it a top choice for engineers and designers looking to incorporate reliable DAC functionality into their systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5641 $60.5128
19+ $6.2070 $117.9330
29+ $6.0129 $174.3741
40+ $5.8189 $232.7560
52+ $5.6249 $292.4948
69+ $5.0427 $347.9463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess