EN
  • EN
  • DE

LTC1595BCS8

Part No LTC1595BCS8
Manufacturer Linear Technology
Description Serial 16-Bit Multiplying DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207765-LTC1595BCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1595BCS8 CAD Model

Description

The LTC1595BCS8 is a high-performance 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This precision DAC is known for its exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage control and signal conversion.

Key Features

  • Resolution: 16-bit resolution provides fine-grain output, enabling precise control for a wide range of applications.
  • Interface: The device features a simple 3-wire serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, facilitating easy integration with a variety of microcontrollers and digital systems.
  • Low Power Consumption: With its low power design, the LTC1595BCS8 is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Reference Input: The DAC has a flexible reference input, allowing users to set a desired full-scale output voltage to match specific application requirements.
  • Package: Housed in a compact 8-lead SOIC package, the LTC1595BCS8 is designed to save space on printed circuit boards, while still providing robust performance.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The LTC1595BCS8 is well-suited for a broad range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Industrial Automation

Performance and Quality

Linear Technology's LTC1595BCS8 DAC is engineered to deliver high-precision performance with a monotonic output over the entire operating temperature range. This ensures accurate and consistent signal conversion, which is critical for high-end and sensitive applications. With its robust design and rigorous quality control, the LTC1595BCS8 is a reliable component for any precision analog requirement.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8358 $75.6716
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 781 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess