EN
  • EN
  • DE

LTC1609ACG

Part No LTC1609ACG
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072020-LTC1609ACG
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1609ACG CAD Model

Description

LTC1609ACG - 16-Bit, 250ksps ADC from Linear Technology

The LTC1609ACG is a high-performance, 16-bit analog-to-digital converter (ADC) that combines exceptional accuracy and speed. Manufactured by Linear Technology, now part of Analog Devices, this ADC is designed to meet the demanding requirements of industrial, communication, and medical applications where precision data conversion is critical.

Key Features:

  • High Resolution: The LTC1609ACG offers 16-bit resolution, providing high precision data conversion for sensitive applications.
  • Fast Sampling Rate: With a sampling rate of up to 250 kilosamples per second (ksps), it is well-suited for high-speed signal processing.
  • No Missing Codes: The device guarantees no missing codes over temperature, ensuring reliable performance under varying conditions.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power dissipation, which is crucial for portable and battery-operated devices.
  • Flexible Input Range: The LTC1609ACG has a flexible input range, including both unipolar and bipolar modes, to accommodate a variety of signal types.
  • Easy Interface: It comes with a parallel interface that allows easy connections to microprocessors and DSPs.
  • Small Package: Available in a 28-pin SSOP package, it saves board space and is suitable for compact systems.

Applications:

The LTC1609ACG is ideal for a wide range of applications, such as:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Imaging
  • High-speed Instrumentation
  • Communications Systems

Technical Specifications:

  • Resolution: 16-Bit
  • Max Sample Rate: 250ksps
  • Interface Type: Parallel
  • Input Voltage: ±10V, 0V to 10V
  • Package: 28-Pin SSOP
  • Operating Temperature: 0°C to 70°C

With its combination of speed, precision, and low power consumption, the LTC1609ACG is a robust ADC solution for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess