EN
  • EN
  • DE

LTC1624IS8-T2

Part No LTC1624IS8-T2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303152-LTC1624IS8-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1624IS8-T2 CAD Model

Description

The LTC1624IS8-T2 is a robust and high-efficiency switching regulator from Linear Technology, designed for a variety of applications requiring precise voltage regulation and power efficiency. This component is part of the LTC1624 series, and it comes in an SO-8 package, which is suitable for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LTC1624IS8-T2 operates with an input voltage range from 3.5V to 36V, making it versatile for use in systems with varying supply voltages.
  • High Efficiency: With its high efficiency, this switching regulator can reduce power loss and improve overall system performance, which is critical for battery-powered and energy-sensitive applications.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 150kHz to 500kHz, providing flexibility to optimize for efficiency or component size.
  • Low Dropout Operation: Its low dropout operation ensures continued functionality even with very low differences between input and output voltages.
  • Stable with Low ESR Capacitors: The LTC1624IS8-T2 remains stable with low ESR output capacitors, which can reduce the size and cost of the capacitors needed.
  • No Current Sense Resistor Required: The regulator does not require an external current sense resistor, simplifying the design and reducing the bill of materials.

Applications:

The LTC1624IS8-T2 is suitable for a wide range of applications, including:

  • Telecommunications
  • Automotive systems
  • Portable battery-powered devices
  • Industrial power supplies
  • Computing and data systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1624IS8-T2 is built to meet high standards of reliability and performance. It is designed to withstand harsh industrial environments and is tested to ensure it meets its specified parameters over its entire operating temperature range.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess