EN
  • EN
  • DE

LTC1627CS8#PBF

Part No LTC1627CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.65V
Maximum Input Voltage 8.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 8.5V
Output Current 500mA
Frequency - Switching 35kHz to 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 303153-LTC1627CS8
Ultra Librarian 3D Model Ultra Librarian LTC1627CS8#PBF CAD Model

Description

The LTC1627CS8#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology that delivers outstanding efficiency and accuracy in a compact form factor. This advanced controller is designed to manage power conversion in a wide range of applications, including telecommunications, networking equipment, and portable devices.

Key Features

  • High Efficiency: Capable of converting input voltages up to 36V down to lower output voltages with a high efficiency rate, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to as high as the input voltage, providing flexibility for various circuit requirements.
  • Synchronous Operation: Incorporates internal top and bottom N-channel MOSFET switches, which enhance efficiency by reducing the need for external Schottky diodes.
  • Wide Input Voltage Range: Operates over a wide input voltage range of 3.3V to 36V, suitable for applications with varying power supply conditions.
  • Stable Operation: The LTC1627CS8#PBF maintains stability with ceramic output capacitors, ensuring reliable performance over a variety of conditions.
  • Programmable Frequency: Allows for programmable switching frequency from 150kHz to 300kHz, enabling optimization between efficiency and component size.
  • Overcurrent Protection: Features foldback current limiting for system protection, enhancing the safety and longevity of the device.
  • Compact Package: Comes in a compact 8-lead SOIC package, saving valuable board space in space-constrained applications.

Applications

The LTC1627CS8#PBF is versatile and can be used in a multitude of applications, including:

  • Power distribution systems
  • Telecommunication infrastructure
  • Networking equipment
  • Industrial systems
  • Battery-operated devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1627CS8#PBF is no exception. This product is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5086 $52.5258
7+ $14.3661 $100.5627
11+ $13.9171 $153.0881
15+ $13.4682 $202.0230
20+ $13.0193 $260.3860
26+ $11.6724 $303.4824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess