EN
  • EN
  • DE

MIC4600YML-TR

Part No MIC4600YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 28V
Logic Voltage - VIL, VIH 0.65V, 1.4V
Current - Peak Output (Source, Sink) -
Input Type Non-Inverting
Rise / Fall Time (Typ) 15ns, 13.5ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number MIC4600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372548-MIC4600YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC4600YML-TR CAD Model

Description

Microchip Technology's MIC4600YML-TR Half-Bridge MOSFET Driver

The MIC4600YML-TR is a sophisticated half-bridge MOSFET driver developed by Microchip Technology, designed to cater to a wide array of applications requiring efficient power management and precise control. This driver is particularly well-suited for applications such as DC-DC converters, motor controllers, and power management systems. Its robust design ensures reliable performance even in demanding environments.

Key Features

  • Adaptive Dead Time Management: The MIC4600YML-TR features an adaptive dead time circuitry that automatically adjusts to match the switching intervals, thus reducing power loss and enhancing efficiency.
  • Shoot-Through Protection: To prevent potential damage from shoot-through, the driver incorporates a sophisticated shoot-through protection mechanism, ensuring the longevity and reliability of the connected MOSFETs.
  • High-Speed Operation: Capable of operating at high frequencies, this driver supports fast switching applications, enabling high-performance operation for a variety of systems.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the driver operates only when the supply voltage is within safe limits, protecting the device and the system it controls.

Powerful and Efficient Design

The MIC4600YML-TR is designed to efficiently manage power in half-bridge configurations. With its low-power consumption and high current drive capability, it provides a reliable solution for driving N-channel MOSFETs. The driver is capable of sourcing up to 1.5A and sinking up to 2.5A, making it suitable for a range of power-intensive applications.

Easy Integration

Enclosed in a compact 8-lead 2x2mm MLF® package, the MIC4600YML-TR offers a space-saving solution without sacrificing performance. Its small footprint and leadless package make it ideal for modern, compact designs where space is at a premium.

Applications

With its versatile feature set and robust performance, the MIC4600YML-TR is an excellent choice for a variety of applications, including:

  • Brushed and Brushless DC Motor Drives
  • Power Inverters and Converters
  • Power Supplies
  • Class D Amplifiers
  • Other High-Side and Low-Side Driver Applications

The MIC4600YML-TR half-bridge MOSFET driver from Microchip Technology is a testament to the company's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess