EN
  • EN
  • DE

LT1268CQ#PBF

Part No LT1268CQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 7.5A (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 107501-LT1268CQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1268CQ#PBF CAD Model

Description

The LT1268CQ#PBF is a high-performance step-down switching regulator from Linear Technology, which is renowned for its efficiency and reliability in power management applications. This component is designed to cater to a wide array of electronic devices requiring stable and efficient voltage regulation.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V down to a lower output voltage with a high efficiency rate, making it suitable for battery-powered devices and automotive applications.
  • Adjustable Output Voltage: Users can set the output voltage from 3.8V to 30V, which provides flexibility for various design requirements.
  • Fast Switching Capability: With a switch frequency of up to 150kHz, the LT1268CQ#PBF allows for smaller external components, resulting in a more compact overall design.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, enhancing its longevity and reliability.
  • Current Mode Operation: This mode of operation provides excellent line and load regulation, as well as a faster response to step changes in load.

Applications

The versatility of the LT1268CQ#PBF makes it an ideal choice for a variety of applications, including:

  • Automotive Electronics
  • Portable Power Devices
  • Telecommunications
  • Industrial Controls
  • Computer Systems

Product Specifications

The LT1268CQ#PBF is available in a 5-lead TO-220 package, ensuring it can be easily integrated into a variety of circuit boards. The device operates over a junction temperature range of -40°C to 125°C, making it suitable for harsh environments. Additionally, its robust design is compliant with RoHS standards, ensuring it meets current environmental regulations.

Conclusion

In summary, the LT1268CQ#PBF from Linear Technology stands out as a highly efficient and versatile step-down switching regulator. Its advanced features and robust design make it an excellent choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess