EN
  • EN
  • DE

LT3082ETS8#TRMPBF

Part No LT3082ETS8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.2A TSOT23-8 / LDO Regulator Pos 0V to 40V 0.2A Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0V
Maximum Output Voltage 38.5V
Dropout Voltage-Max 1.65V @ 200mA
Output Current 200mA
Operating Supply Current 500μA
PSRR 90dB to 20dB (120Hz to 1MHz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0 V to 38.5 V
Voltage - Dropout (Typical) 1.3V @ 200mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020391-LT3082ETS8#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3082
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3082ETS8#TRMPBF CAD Model

Description

LT3082ETS8#TRMPBF - Adjustable 200mA Single Resistor Low Dropout Regulator

The LT3082ETS8#TRMPBF is a meticulously designed adjustable low dropout regulator (LDO) from Linear Technology, an industry leader in analog integrated circuits. This innovative product is tailored for applications requiring precision voltage regulation and high reliability in a compact form factor. The LT3082 is part of Linear Technology's esteemed family of power management solutions, and it stands out for its ease of use and flexibility.

One of the most remarkable features of the LT3082ETS8#TRMPBF is its unique single-resistor output voltage setting. This design simplifies the process of adjusting the output voltage, making it as straightforward as selecting the appropriate resistor value. This LDO can deliver a continuous output current of up to 200mA with an adjustable output voltage range from 0.4V to 20V, providing versatility for a wide array of applications.

The LT3082ETS8#TRMPBF operates with a very low dropout voltage, ensuring efficient performance even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of available power is crucial. The device also features an internal current limit, providing additional protection against overcurrent conditions.

Thermal performance is another critical aspect of the LT3082ETS8#TRMPBF. The regulator is designed with an internal thermal limit to safeguard the device under high-temperature operating conditions, ensuring long-term stability and reliability. Furthermore, the LDO's wide operating temperature range makes it suitable for industrial and automotive applications that require operation under extreme conditions.

The LT3082ETS8#TRMPBF is available in an SOT-23 package, which is known for its small footprint. This compact packaging allows for efficient use of board space, making it an excellent choice for space-constrained applications such as portable electronics, instrumentation, and power supplies.

In summary, the LT3082ETS8#TRMPBF from Linear Technology is a versatile, easy-to-use, and reliable adjustable LDO that is well-suited for a variety of applications where precise voltage regulation and space efficiency are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5191 $52.1528
19+ $5.3490 $101.6310
29+ $5.1818 $150.2722
40+ $5.0147 $200.5880
52+ $4.8475 $252.0700
70+ $4.3461 $304.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess