EN
  • EN
  • DE

LTC1627IS8

Part No LTC1627IS8
Manufacturer Linear Technology
Description Monolithic Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207836-LTC1627IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1627IS8 CAD Model

Description

The LTC1627IS8, manufactured by Linear Technology, is a high-performance, synchronous step-down DC/DC converter designed for precision voltage regulation in a variety of applications. This device is part of a family of monolithic buck regulators that combine advanced design techniques and high-quality construction to deliver exceptional performance.

Key Features:

  • Wide Input Voltage Range: The LTC1627IS8 operates from an input voltage range of 3.6V to 36V, making it suitable for applications powered by multi-cell batteries or industrial power supplies.
  • High Efficiency: With its synchronous rectification topology, the LTC1627IS8 achieves high efficiencies of up to 96%, minimizing heat generation and saving energy in portable and battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to a maximum determined by the input voltage, enabling the device to power a wide range of low voltage ICs.
  • Low Noise Operation: The LTC1627IS8 features a constant frequency, current mode architecture that reduces noise and RF interference, making it ideal for sensitive applications such as RF and precision analog circuits.
  • Compact SO-8 Package: Housed in a small SO-8 package, the LTC1627IS8 saves board space and is suitable for space-constrained applications.
  • Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the device and the system under abnormal conditions.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Distributed Power Systems

The LTC1627IS8 is a versatile power management solution that meets the needs of a broad range of applications. Its robust feature set, combined with Linear Technology's reputation for quality, makes it an excellent choice for designers looking to optimize power efficiency and performance in their next project.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8917 $58.9170
24+ $4.8343 $116.0232
37+ $4.6832 $173.2784
51+ $4.5321 $231.1371
66+ $4.3811 $289.1526
89+ $3.9278 $349.5742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess