EN
  • EN
  • DE

LTC1628CG-SYNC#TR

Part No LTC1628CG-SYNC#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1128+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746962-LTC1628CG-SYNC#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1628CG-SYNC#TR CAD Model

Description

The LTC1628CG-SYNC#TR is a high-performance, synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver high efficiency and fast transient response, making it an ideal choice for precision voltage regulation in a variety of demanding applications.

Key Features:

  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially beneficial when converting from high input to low output voltages.
  • Dual N-Channel MOSFET Synchronous Drive: The LTC1628CG-SYNC#TR incorporates a powerful dual N-Channel MOSFET synchronous drive, which reduces switching losses and improves overall performance.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range, accommodating various power supply requirements.
  • Adjustable Switching Frequency: Users can set the switching frequency from 150kHz to 300kHz, allowing optimization for efficiency or component size.
  • Output Voltage Tracking: Soft-start and tracking features provide a controlled output voltage startup, reducing stress on the system during power-up.
  • Overcurrent and Overvoltage Protection: Built-in protection mechanisms ensure the longevity and reliability of both the regulator and the system it powers.

Applications:

  • Telecommunications
  • Computing Systems
  • Networking Equipment
  • Industrial and Medical Equipment

The LTC1628CG-SYNC#TR is presented in a thermally efficient, lead-free, surface-mount package, which is ideal for automated assembly processes. Its robust design and comprehensive feature set make it a versatile solution for a wide range of power management tasks where efficiency and reliability are critical.

Ordering Information:

The product is available in tape and reel format, denoted by the '#TR' suffix, facilitating its use in high-volume production environments. For detailed specifications, application notes, and evaluation kits, please visit the Analog Devices website or contact their support team for further assistance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9351 $62.5457
16+ $7.3308 $117.2928
25+ $7.1021 $177.5525
34+ $6.8734 $233.6956
44+ $6.6436 $292.3184
59+ $5.9563 $351.4217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess