EN
  • EN
  • DE

SMP100LC-400

Part No SMP100LC-400
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 400V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 530V
Voltage - Off State 400V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 45pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098557-SMP100LC-400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-400 CAD Model

Description

The SMP100LC-400 from STMicroelectronics is a state-of-the-art Transil™ surge protector designed to safeguard sensitive electronic equipment against voltage transients induced by lightning and other transient voltage events. This robust component is specifically tailored to provide high surge protection in a compact, surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Peak Pulse Power: The SMP100LC-400 offers an impressive peak pulse power of 400 W (10/1000 µs) that ensures reliable protection against surges.
  • Stand-off Voltage: This device has a stand-off voltage of 100 V, which helps to prevent the clamping voltage from exceeding the maximum rating during a surge event.
  • Low Capacitance: With low capacitance, this surge protector is suitable for high-speed data line and telecommunication interface protection without significantly affecting signal integrity.
  • Low Leakage Current: Designed for efficiency, the SMP100LC-400 maintains a low leakage current to minimize power loss when the device is in standby mode.
  • Bidirectional Device: The bidirectional design of this Transil™ surge protector allows it to suppress transient overvoltages in both directions, providing comprehensive protection.

Applications

The SMP100LC-400 is versatile and can be used across various applications, including:

  • Telecommunication systems
  • Data lines protection
  • Microcontroller input protection
  • Power supply protection

Quality and Reliability

STMicroelectronics is renowned for quality and reliability, and the SMP100LC-400 is no exception. It complies with IEC 61000-4-5, which is the standard for surge immunity, ensuring that your electronic equipment is protected even under extreme conditions. The device's robust construction and high surge capability make it a reliable choice for safeguarding sensitive circuits.

Whether you're designing consumer electronics, industrial systems, or communication infrastructure, the SMP100LC-400 Transil™ surge protector is an excellent solution for protecting your investments against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess