EN
  • EN
  • DE

LTC1628IG#TRPBF

Part No LTC1628IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 130669-LTC1628IG#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1628IG#TRPBF CAD Model

Description

Linear Technology LTC1628IG#TRPBF Product Overview

The LTC1628IG#TRPBF is a high-performance, PolyPhase® synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced component is specifically engineered to address the needs of high power density applications requiring efficient power conversion, excellent thermal performance, and fast transient response. It is an ideal choice for distributed power systems, telecommunications, industrial systems, and high-end personal computers.

Key Features

  • Voltage Output: The LTC1628IG#TRPBF is capable of producing a precise voltage output, which is adjustable via external components. This flexibility allows it to cater to a wide range of power requirements.
  • Current Mode Operation: It operates using current mode control, which provides enhanced transient response and cycle-by-cycle current limiting.
  • Phase-Lockable Frequency: The switching frequency can be synchronized to an external clock, making it suitable for noise-sensitive applications where a specific frequency range must be maintained.
  • Multiple Phases: The controller supports PolyPhase operation, allowing multiple LTC1628IG#TRPBF devices to be connected in parallel to achieve higher current output with reduced input and output ripple.
  • OPTI-LOOP® Compensation: The LTC1628IG#TRPBF features Linear Technology's proprietary OPTI-LOOP compensation, which optimizes the transient response without sacrificing stability.
  • Protection Features: It includes a suite of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Package: The device comes in a 36-lead SSOP package, which is designed for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it robust enough for challenging environments.

Applications

The LTC1628IG#TRPBF is versatile and can be used in various applications that require efficient power conversion and regulation. Its ability to manage multiple power phases makes it particularly well-suited for systems with high current demands. The device's robust feature set ensures that it can maintain performance and reliability in the face of voltage variations and temperature fluctuations, making it a trusted choice for critical applications.

With its combination of efficiency, precision, and protection, the LTC1628IG#TRPBF from Linear Technology is a standout choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $3.7940
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2529 $57.0116
9+ $11.6947 $105.2523
14+ $11.3292 $158.6088
19+ $10.9638 $208.3122
24+ $10.5983 $254.3592
32+ $9.5019 $304.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess