EN
  • EN
  • DE
  • IT

LTC1629EG-6#TRPBF

Part No LTC1629EG-6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 138814-LTC1629EG-6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1629EG-6#TRPBF CAD Model

Description

Linear Technology LTC1629EG-6#TRPBF Product Overview

The LTC1629EG-6#TRPBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology, which is now part of Analog Devices. This advanced controller is designed to drive N-channel MOSFET stages, which can be configured to operate in a 2, 3, or 4-phase configuration, providing a scalable solution for demanding power supply requirements. Its multi-phase operation not only delivers high current output with excellent thermal performance but also reduces input and output ripple, enhancing overall system reliability and performance.

One of the key features of the LTC1629EG-6#TRPBF is its precision 0.8V reference voltage with a tight accuracy of ±1% over a wide temperature range from -40°C to 85°C. This ensures stable voltage regulation and is critical for powering sensitive electronic components that require consistent voltage levels. The device also offers a powerful 1.1Ω onboard gate drivers, which help to minimize losses and improve efficiency by driving the MOSFETs effectively.

The LTC1629EG-6#TRPBF is equipped with a range of protection features to safeguard the power supply system. These include overcurrent protection, which uses a sense resistor to monitor the current and provide a fast response to any overcurrent events. Additionally, the controller has a foldback current limit that reduces the current in the event of a short circuit, and a soft-start capability that limits inrush current during startup, providing a smooth power-up sequence.

Another notable feature is the phase-lockable fixed frequency from 250kHz to 550kHz, which allows for optimization between efficiency and component size. The LTC1629EG-6#TRPBF also supports selectable Burst Mode® operation, which significantly improves efficiency at light loads. This feature is particularly useful for battery-powered applications where extending run time is crucial.

The LTC1629EG-6#TRPBF comes in a 36-lead SSOP package, which is designed for space-constrained applications while still offering excellent thermal performance. This makes it an ideal choice for complex systems such as high-density power supplies for servers, telecommunications, and industrial equipment, where efficient power management and space-saving are essential.

In summary, the LTC1629EG-6#TRPBF by Linear Technology is a versatile and robust multi-phase synchronous step-down regulator controller that offers precision voltage regulation, high efficiency, and comprehensive protection features, all packed into a compact footprint suitable for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3985 $62.3910
14+ $8.5320 $119.4480
21+ $8.2663 $173.5923
29+ $7.9995 $231.9855
38+ $7.7327 $293.8426
50+ $6.9323 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess