EN
  • EN
  • DE
  • IT

LTC1629EG-6

Part No LTC1629EG-6
Manufacturer Linear Technology
Description PolyPhase, Synchronous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207843-LTC1629EG-6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1629EG-6 CAD Model

Description

Linear Technology LTC1629EG-6 - Multi-Phase Synchronous Step-Down Switching Regulator

The LTC1629EG-6 is a high-performance, multi-phase synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is engineered to meet the demanding requirements of precision voltage regulation in complex systems such as central processing units (CPUs), field-programmable gate arrays (FPGAs), and other digital signal processors (DSPs) that require a low-voltage, high-current power supply.

With its multi-phase architecture, the LTC1629EG-6 provides excellent transient response and output voltage regulation, ensuring stable power delivery even under varying load conditions. The device can operate with up to 6 phases, which not only improves efficiency by spreading the heat across the PCB but also reduces the required size of both input and output capacitors. This results in a smaller, more cost-effective solution for high current applications.

The LTC1629EG-6 features a wide input voltage range from 4V to 36V, making it versatile for a variety of power sources. It supports an output voltage range that is adjustable from 0.8V to 5.5V, which can be precisely set to meet the needs of the specific application using an external resistive divider. The IC also includes programmable soft-start to limit inrush current during startup, further enhancing the system stability.

Protection features of the LTC1629EG-6 include overcurrent protection, which utilizes the device's current mode control to monitor and safeguard each phase, and overvoltage protection to prevent damage to the load in the event of an unexpected surge in output voltage. Additionally, the IC offers a power good signal to indicate when the output is within regulation, which is critical for system monitoring and sequencing.

The LTC1629EG-6 is available in a 36-lead SSOP package, which is designed to provide a compact footprint while allowing for efficient thermal performance. This product is ideal for high-density power systems where space is at a premium and power efficiency is crucial.

Overall, the LTC1629EG-6 from Linear Technology represents a robust, efficient, and flexible solution for advanced power regulation in high-performance computing and electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0239 $64.1912
18+ $6.5837 $118.5066
28+ $6.3779 $178.5812
38+ $6.1722 $234.5436
49+ $5.9665 $292.3585
65+ $5.3493 $347.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess