EN
  • EN
  • DE

LTC1629IG#PBF

Part No LTC1629IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782124-LTC1629IG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1629
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1629IG#PBF CAD Model

Description

The LTC1629IG#PBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology, designed to deliver precision voltage regulation in a compact and efficient package. This advanced controller is ideal for applications requiring low voltage and high current, such as in computing systems, telecommunications, and industrial equipment.

Key Features

  • Multi-Phase Operation: The LTC1629IG#PBF operates with up to 3 phases, which helps in reducing input and output ripple, improving thermal management, and enabling the use of smaller and lower cost external components.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various supply voltages and ensuring versatility across different applications and platforms.
  • Precision Output Voltage: The device delivers a highly accurate output voltage with a tight tolerance, ensuring reliable performance for sensitive electronic components.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance, efficiency, and component size.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within a specified range, which is useful for power sequencing and monitoring system health.

Advanced Technologies

The LTC1629IG#PBF incorporates state-of-the-art technologies such as PolyPhase® operation, which reduces the required input capacitance and power supply generated noise. Furthermore, it features a phase-lockable fixed frequency from 75kHz to 550kHz and a voltage mode control architecture for fast transient response.

Thermal and Environmental Specifications

With an industrial-grade operating temperature range from -40°C to 85°C, the LTC1629IG#PBF is built to withstand harsh environmental conditions. The device comes in a 28-lead SSOP package that is designed for optimal thermal performance and space-saving on the PCB.

Applications

Due to its robust design and flexible features, the LTC1629IG#PBF is suitable for a wide array of applications, including:

  • High-density distributed power systems
  • High-performance datacom and telecom equipment
  • Advanced computing systems with multiple voltage rails
  • Industrial and medical equipment requiring precise power regulation

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1722 $50.2054
17+ $5.8849 $100.0433
27+ $5.7010 $153.9270
37+ $5.5171 $204.1327
47+ $5.3332 $250.6604
63+ $4.7815 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess