EN
  • EN
  • DE

LTC1642ACGN#TRPBF

Part No LTC1642ACGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOTSWAP ADJ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Supply Voltage - Operating 2.97 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.25mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Win Source Part Number 1060942-LTC1642ACGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1642ACGN#TRPBF CAD Model

Description

LTC1642ACGN#TRPBF - Hot Swap Controller from Linear Technology

The LTC1642ACGN#TRPBF is a sophisticated Hot Swap controller integrated circuit designed by Linear Technology, now part of Analog Devices, to manage the safe insertion and removal of circuit boards from live backplanes. This component is engineered to protect both the electronic system and the user by controlling the inrush current when a board is plugged in, thereby preventing damage to connectors, components, and traces.

Key Features

  • Electronic Circuit Protection: The LTC1642ACGN#TRPBF offers precise electronic circuit protection by ensuring that the inrush current is gradually increased, limiting the stress on the components during power-up.
  • Adjustable Current Limit: This device allows for an adjustable overcurrent limit, which provides flexibility to the designers to set current thresholds as per the requirement of their specific applications.
  • Automatic Retry or Latch Off: Upon detecting an overcurrent condition, the LTC1642ACGN#TRPBF can be configured to either attempt an automatic retry or to latch off, depending on the severity of the fault condition and the desired response.
  • Undervoltage and Overvoltage Protection: The controller includes undervoltage and overvoltage protection that ensures the connected load is safeguarded against voltage transients and abnormal voltage conditions.
  • Compact Packaging: Housed in a narrow 16-pin SSOP package, the LTC1642ACGN#TRPBF is designed for space-constrained applications, offering a compact solution without compromising on functionality.

Applications

The LTC1642ACGN#TRPBF is suitable for a wide range of applications, particularly in systems where hot-swapping is a necessary feature. This includes:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • High-Availability Systems

Quality and Reliability

Linear Technology's LTC1642ACGN#TRPBF is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. It is available in tape and reel packaging, making it ideal for automated assembly processes, and its robust design ensures long-term operation even in challenging environmental conditions.

Overall, the LTC1642ACGN#TRPBF is a high-quality, reliable solution for managing power distribution in hot-swap scenarios, providing both safety and efficiency in the management of electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0078 $63.0702
21+ $5.7501 $120.7521
32+ $5.5705 $178.2560
43+ $5.3908 $231.8044
56+ $5.2111 $291.8216
75+ $4.6720 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess