EN
  • EN
  • DE

LTC1642ACGN

Part No LTC1642ACGN
Manufacturer Linear Technology
Description Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207845-LTC1642ACGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1642ACGN CAD Model

Description

LTC1642ACGN from Linear Technology

The LTC1642ACGN is a highly sophisticated, feature-rich integrated circuit from Linear Technology, designed for the precise management and control of hot swap applications. This product is engineered to allow safe insertion and removal of electronic boards from live backplanes and other power sources, minimizing the risk of damage due to inrush currents or voltage spikes that can occur during the process.

Encased in a 16-pin SSOP package, the LTC1642ACGN stands out for its robustness and efficiency, making it an ideal choice for a broad range of applications, including servers, data storage systems, and telecommunications equipment. The device ensures that electronic components are protected by controlling the voltage and current during the hot swap event, thereby maintaining system integrity and reliability.

Key features of the LTC1642ACGN include an adjustable current limit, a circuit breaker function, and an overcurrent fault timer. The adjustable current limit allows for precise control over the maximum amount of current that can flow during insertion, ensuring compatibility with various backplane specifications and preventing damage to connectors and system components. The circuit breaker function provides an additional layer of protection by interrupting the power supply in the event of a prolonged overcurrent condition, while the overcurrent fault timer ensures that temporary surges do not result in unnecessary power interruptions, enhancing system uptime.

Furthermore, the LTC1642ACGN offers a range of diagnostic features, such as status flag outputs that can be used to signal a system controller in case of a fault condition. This enables systems to take corrective actions swiftly, such as shutting down or isolating affected sections to prevent further issues.

Designed with the needs of modern electronic systems in mind, the LTC1642ACGN is a testament to Linear Technology's commitment to providing high-quality, reliable solutions for power management challenges. Its integration into a system ensures enhanced safety, protection, and operational efficiency, making it a key component in the maintenance of high-performance and high-availability electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6754 $58.0524
15+ $7.9383 $119.0745
23+ $7.6911 $176.8953
32+ $7.4428 $238.1696
41+ $7.1945 $294.9745
54+ $6.4507 $348.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess