EN
  • EN
  • DE

LTC1646CGN#TRPBF

Part No LTC1646CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP PCIDUAL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications CompactPCI
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Win Source Part Number 126017-LTC1646CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1646CGN#TRPBF CAD Model

Description

Product Overview: LTC1646CGN#TRPBF

The LTC1646CGN#TRPBF is a high-performance, compact, and versatile sequencing and supervisory IC designed by Linear Technology, now part of Analog Devices. This advanced product is specifically engineered to cater to the needs of complex digital systems that require precise power-up and power-down sequencing. The LTC1646CGN#TRPBF is housed in a 16-lead SSOP package, ensuring a minimal footprint on the system board.

Key Features

  • Sequential Turn-On: The device is capable of controlling up to four power supplies in a sequential manner, making it ideal for systems where the power rails must be enabled in a specific order to ensure proper operation and to prevent damage to sensitive components.
  • Voltage Supervision: It includes overvoltage and undervoltage monitoring, which guarantees that all the power supplies are within their specified voltage ranges before enabling the subsequent power rail.
  • Adjustable Timing: Timing delays can be set through external capacitors, providing design flexibility and the ability to meet the requirements of various applications.
  • Power-Down Control: In addition to power-up sequencing, the LTC1646CGN#TRPBF can also manage the power-down sequence, ensuring that the system is shut down safely and systematically.
  • Compact Packaging: The device comes in a space-saving 16-lead SSOP package, which is advantageous for designs where board space is at a premium.

Applications

The LTC1646CGN#TRPBF is particularly suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Servers and networking infrastructure
  • Industrial control systems
  • Complex multi-rail digital systems

Quality and Reliability

Linear Technology's LTC1646CGN#TRPBF is manufactured with a commitment to quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

In summary, the LTC1646CGN#TRPBF from Linear Technology is a sophisticated power management IC that provides robust sequencing capabilities, voltage supervision, and adjustable timing features in a compact package. Its versatility makes it an ideal choice for managing power supplies in complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess