EN
  • EN
  • DE

ADTT1.5-1+

Part No ADTT1.5-1+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1.5 CORE & WIRE TRANSFORMER, 0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 250kHz ~ 300MHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 5.87dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 860524-ADTT1.5-1+
Ultra Librarian 3D Model Ultra Librarian ADTT1.5-1+ CAD Model

Description

The RF Balun 860524-ADTT1.5-1+ is a versatile component designed for RF and wireless applications.

  • Frequency Range: 250kHz to 300MHz
  • Phase Difference:
  • Insertion Loss (Max): 3dB
  • Return Loss (Min): 5.87dB
  • Mounting: surface mountable
  • Package: 6-SMD, flat leads
  • Packaging: tape and reel
  • Standard Package Quantity: 1,000 pcs
  • Manufacturer: Mini-Circuits
  • Status: currently active

You May Also Be Interested in

Walsin Technology Corporation
RF BALUN TRANSFORMER 900MHZ LTE / RF Balun 699MHz ~ 960MHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
Lowest to $0.0566
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
Johanson Technology Inc.
BALUN 800MHZ-1GHZ 50/200 1206 / RF Balun 800MHz ~ 1GHz 50 / 200Ohm 1206 (3216 Metric)
Lowest to $0.5454
Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us
Johanson Technology Inc.
BALUN 4.9GHZ-5.87GHZ 50/50 0805 / RF Balun 4.9GHz ~ 5.87GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
TDK Corporation
BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Lowest to $0.1159
Murata Electronics North America
BALUN
Lowest to $0.2552

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8902 $59.8902
3+ $49.1406 $147.4218
4+ $47.6056 $190.4224
6+ $46.0695 $276.4170
7+ $44.5345 $311.7415
9+ $39.9272 $359.3448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess