EN
  • EN
  • DE
  • IT

LTC1647-1CS8#PBF

Part No LTC1647-1CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOTSWAP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON1, ON2
Win Source Part Number 072491-LTC1647-1CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1647-1CS8#PBF CAD Model

Description

The LTC1647-1CS8#PBF is a specialized integrated circuit designed and manufactured by Linear Technology, which is now part of Analog Devices. This particular product is a Hot Swap Controller that allows a board to be safely inserted and removed from a live backplane. It is housed in an 8-lead narrow SOIC package, offering a compact solution for managing power distribution in high-availability systems.

Key Features

  • Electronic Circuit Breaker: The LTC1647-1CS8#PBF is equipped with an electronic circuit breaker function, providing overcurrent protection by limiting the output current during fault conditions.
  • Adjustable Overcurrent Timeout: Users can set the timeout period for overcurrent conditions, allowing for flexibility in different application requirements.
  • Under-Voltage Lockout: The device includes an under-voltage lockout feature that ensures the power supply is at an adequate level before allowing the circuit to become active, thereby protecting sensitive components.
  • Gate Voltage Clamped at 15V: The integrated MOSFET gate voltage is clamped at 15V to protect the gate oxide from overvoltage stress, enhancing the longevity of the device.
  • Automatic Retry or Latch Off: After a fault condition, the LTC1647-1CS8#PBF can be configured to either attempt to restart automatically (auto-retry) or latch off until the system is reset manually.

Applications

The LTC1647-1CS8#PBF is suitable for a wide range of applications, particularly in systems where hot-swapping capability is essential. This includes:

  • Redundant Power Supplies
  • Network Servers and Storage Systems
  • High-Availability Telecommunications Equipment

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTC1647-1CS8#PBF is no exception. The device is designed to meet stringent industry standards, ensuring reliable operation in even the most demanding environments. With the PBF suffix, this product is provided in a lead-free finish, catering to environmentally conscious applications and regulations.

You May Also Be Interested in

Monolithic Power Systems Inc.
Hot Swap Controller, Monitor 1 Channel General Purpose 22-QFN (3x5)
Need more? Email Us
Texas Instruments
2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Lowest to $22.9896
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 6TDFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.8896
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0543 $68.5295
150+ $0.8654 $129.8100
235+ $0.8382 $196.9770
320+ $0.8111 $259.5520
415+ $0.7839 $325.3185
555+ $0.7037 $390.5535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess