EN
  • EN
  • DE

LTC1647-2CS8

Part No LTC1647-2CS8
Manufacturer Linear Technology
Description Dual Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207865-LTC1647-2CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1647-2CS8 CAD Model

Description

LTC1647-2CS8: Dual Hot Swap Controller

The LTC1647-2CS8, crafted by Linear Technology, is a meticulously designed dual hot swap controller that ensures safe insertion and removal of cards from live backplanes and hot-swap capable systems. This component is encapsulated in a compact 8-lead SO package, making it a space-efficient solution for managing power distribution in high-density server environments and telecommunications equipment.

At the heart of the LTC1647-2CS8's functionality is its ability to independently control the power supply to two separate loads. Its dual-channel architecture allows for the simultaneous management of both positive and negative supplies, which is crucial for systems that require balanced power control. The controller operates with a supply voltage range of 2.7V to 12V, catering to a wide array of applications and ensuring versatility in its deployment.

The LTC1647-2CS8 boasts an array of protective features that safeguard the system against potential issues such as overcurrent, overvoltage, and short-circuit conditions. Its integrated circuit breaker function uses a timer to detect overcurrent conditions, and if a fault persists, it disconnects the load from the power source. This proactive approach to power management not only prevents damage to the electronic components but also ensures the reliability and longevity of the system.

Furthermore, the device offers adjustable current limit thresholds and delay timers, providing designers with the flexibility to tailor the power management to specific system requirements. The LTC1647-2CS8's gate drive for external N-channel MOSFETs ensures efficient power handling and seamless integration into the system's power distribution network.

Linear Technology's commitment to precision and reliability is evident in the LTC1647-2CS8's design. With its robust feature set and compact form factor, this dual hot swap controller is an indispensable component for engineers looking to implement hot-swap capabilities with precision control and comprehensive protection mechanisms.

For detailed specifications and application guidance, system designers are encouraged to consult the LTC1647-2CS8 datasheet, which provides in-depth information on the product's electrical characteristics, pin configurations, and typical application circuits.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8353 $61.5177
21+ $5.6087 $117.7827
32+ $5.4331 $173.8592
44+ $5.2576 $231.3344
57+ $5.0820 $289.6740
77+ $4.5565 $350.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess