EN
  • EN
  • DE

LTC1658CN8

Part No LTC1658CN8
Manufacturer Linear Technology
Description 14-Bit Rail-to-Rail Micropower DAC in MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207884-LTC1658CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1658CN8 CAD Model

Description

Linear Technology's LTC1658CN8: Precision DAC

The LTC1658CN8 is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, designed to deliver precision and stability in a wide range of applications. This product stands out for its exceptional accuracy and ease of use, making it a top choice for professionals in need of reliable analog output from digital signals.

Encased in a narrow 8-lead PDIP package, the LTC1658CN8 provides a compact solution for space-constrained applications. Its 16-bit resolution ensures that the analog output is finely tuned, with a level of detail that is critical for high-precision tasks. This makes it an ideal component for use in test equipment, high-end data acquisition systems, and advanced industrial automation.

One of the most notable features of the LTC1658CN8 is its simple interface, which allows for straightforward connection to microprocessors and digital systems. The DAC operates with a supply voltage ranging from 4.5V to 5.5V, making it versatile for various power environments. Additionally, the device boasts a low power consumption, which is particularly beneficial for portable and battery-operated equipment.

The LTC1658CN8 also excels in its fast settling time and low glitch impulse, which are critical parameters for applications requiring rapid changes in output levels without causing significant transient errors. This high-speed performance is complemented by the DAC's monotonic output over its full operating temperature range, ensuring consistent and predictable behavior in all conditions.

For design engineers looking for robustness and reliability, the LTC1658CN8 is specified over the commercial and industrial temperature ranges. Its built-in 4-quadrant resistive multiplying capability adds an extra layer of functionality, allowing for both bipolar and unipolar output configurations, as well as complex waveform generation.

In summary, the LTC1658CN8 from Linear Technology is a versatile, high-precision DAC that offers an excellent balance of performance, ease of use, and reliability. Whether it's for sophisticated control systems or delicate instrumentation, this product is engineered to meet the stringent demands of modern electronic applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess