EN
  • EN
  • DE

LTC1658IS8

Part No LTC1658IS8
Manufacturer Linear Technology
Description 14-Bit Rail-to-Rail Micropower DAC in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207887-LTC1658IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1658IS8 CAD Model

Description

Linear Technology LTC1658IS8 16-Bit DAC

The LTC1658IS8 is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer precision and stability in a compact form factor. This device is part of a family of pin-compatible DACs, providing a range of resolution options for various applications.

Enclosed in an SO-8 package, the LTC1658IS8 integrates a 16-bit R-2R resistor ladder network, a reference buffer, and a high-current output buffer, which together ensure accurate and stable performance. The DAC operates with a supply voltage ranging from 4.75V to 5.25V, making it suitable for many digital systems that require a precise and stable analog output.

One of the key features of the LTC1658IS8 is its double-buffered interface, which allows the input and DAC registers to be updated independently. This facilitates asynchronous updating of the analog output, which can be critical in control systems and other applications that require precise timing. The device also includes a CLR pin to immediately set the output to zero-scale or mid-scale, providing additional control over the output signal.

The LTC1658IS8 offers a high level of accuracy with its monotonic output over the entire operating temperature range. The integral nonlinearity (INL) is typically ±1 LSB, and the device guarantees no missing codes over temperature, ensuring reliable and consistent performance.

Communication with the LTC1658IS8 is achieved through a flexible 3-wire serial interface that is SPI/MICROWIRE compatible, allowing for easy integration into a variety of microprocessor or microcontroller-based systems. This interface supports high-speed data transfers, enabling the DAC to keep pace with demanding applications such as telecommunications, industrial control systems, and precise data acquisition systems.

Overall, the LTC1658IS8 from Linear Technology is a robust, high-precision DAC solution that combines performance, ease of use, and versatility, making it an excellent choice for engineers and designers looking to enhance the accuracy and stability of their analog output signals.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,404 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess