EN
  • EN
  • DE

NTJD4158CT2G

Part No NTJD4158CT2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V/20V SC88-6 / Trans MOSFET N/P-CH 30V/20V 0.25A/0.88A 6-Pin SC-88 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V, 20V
Continuous Drain Current at 25°C 250mA, 880mA
Maximum Rds On at Id,Vgs 1.5 Ohm @ 10mA, 4.5V
Gate-Source Threshold Voltage 1.5V @ 100μA
Max Gate Charge 1.5nC @ 5V
Max Input Capacitance 33pF @ 5V
Maximum Power Dissipation 270mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 060652-NTJD4158CT2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Family Name NTJD4158C
Introduction Date January 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTJD4158CT2G CAD Model

Description

The NTJD4158CT2G is a high-performance, dual P-Channel Power MOSFET designed and manufactured by ON Semiconductor. This device is engineered to address the need for efficient power management in compact and power-sensitive applications. With its small footprint and low on-resistance, the NTJD4158CT2G is ideal for a wide range of applications, including load switch, power management, and battery protection circuits.

Key Features

  • Low On-Resistance: The NTJD4158CT2G features an ultra-low on-resistance of typically 20 mΩ at 4.5 V gate drive, which enhances overall efficiency by minimizing conduction losses.
  • Dual MOSFET Configuration: This device integrates two P-Channel MOSFETs in a single package, providing design flexibility and saving board space.
  • High Power Dissipation: With a power dissipation capability of 2.5 W, the NTJD4158CT2G can handle significant power, making it suitable for power-intensive applications.
  • Compact Package: Housed in a space-saving 6-pin SC-88 (SOT-363) package, the NTJD4158CT2G is optimized for applications where board space is at a premium.
  • Gate Charge Optimization: The device is designed with an optimized gate charge, which facilitates faster switching performance and reduces switching losses.

Applications

The NTJD4158CT2G is versatile and can be used in various applications, including:

  • Power management for portable devices
  • Battery-powered systems
  • Load switch circuits
  • DC/DC converters
  • Battery protection circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -20 V
Gate-Source Voltage (VGS) ±8 V
Continuous Drain Current (ID) -3.0 A
Power Dissipation (PD) 2.5 W
Operating Temperature Range -55°C to +150°C

With its robust performance and compact design, the NTJD4158CT2G from ON Semiconductor is a reliable and efficient solution for designers looking to enhance their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1374 $50.1510
890+ $0.1128 $100.3920
1,375+ $0.1092 $150.1500
1,895+ $0.1057 $200.3015
2,450+ $0.1022 $250.3900
3,280+ $0.0916 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess