EN
  • EN
  • DE

NTJD4152PT2G

Part No NTJD4152PT2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 0.88A SC88-6 / Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Package Tape & Reel
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 880mA
Rds On (Max) @ Id, Vgs 260mOhm @ 880mA, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 155pF @ 20V
Power - Max 272mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NTJD4152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names NTJD4152PT2G-ND,NTJD4152PT2GOSTR,NTJD4152PT2GOSCT,NTJD4152PT2GOSDKR
Standard Package 3,000
Win Source Part Number 970113-NTJD4152PT2G
Ultra Librarian 3D Model Ultra Librarian NTJD4152PT2G CAD Model

Description

ON Semiconductor NTJD4152PT2G Product Overview

The NTJD4152PT2G is a high-performance, dual N-Channel Power MOSFET designed by ON Semiconductor. This compact and efficient device is an ideal choice for a wide range of power management applications. The NTJD4152PT2G is housed in a space-saving, surface-mountable 6-lead TSOP package, making it suitable for applications where board space is at a premium.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • Low Gate Threshold Voltage: A low gate threshold voltage allows the MOSFET to be easily driven at lower voltages, making it compatible with low-voltage logic signals.
  • Dual N-Channel: The dual N-Channel configuration allows for flexibility in design, enabling the control of two separate circuits within a single package.
  • High Continuous Drain Current: The NTJD4152PT2G supports a high continuous drain current, allowing it to handle significant power loads.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can switch on and off rapidly, which is beneficial for high-frequency circuits.

Applications

The NTJD4152PT2G is suitable for a variety of applications, including:

  • Power management for portable and battery-powered devices
  • DC/DC converters
  • Load/switching control in computing and telecom equipment
  • Motor control circuits
  • LED lighting systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTJD4152PT2G is no exception. This product is manufactured with high standards to ensure reliability and performance in demanding environments. Whether used in commercial or industrial applications, the NTJD4152PT2G from ON Semiconductor is designed to deliver efficient power control with long-term reliability.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess